Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/8-18 UNEF-2B 24
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 769554-TXR58AB00-240
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Shielding: Shielded
For Use With/Related Products: MIL-DTL-5015D Class E, F, R Connectors
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Family Name: TXR58
Diameter - Outside: 1.654" (42.00mm)
Thread Size: 1 3/8-18 UNEF-2B
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TXR58AB00-2404AI-ND | 769554-TXR58AB00-2404AI |
| Product Name | Backshells and Cable Clamps | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR58AB00-2404AI |
| Coupling / Adapter | Coupling / Adapter |