TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR54AC90-1808AI

Description
Win Source Part Number: 1151515-TXR54AC90-18 08AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 18, 27 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 1.217" (30.90mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 90° Alternative Parts (Cross-Reference): 007147-000; TXR54AC90-1808AI.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 007147-000 Base Product Number: TXR54
Request a Quote Datasheet
Description
Win Source Part Number: 1151515-TXR54AC90-18 08AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 18, 27 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 1.217" (30.90mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 90° Alternative Parts (Cross-Reference): 007147-000; TXR54AC90-1808AI.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 007147-000 Base Product Number: TXR54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1151515-TXR54AC90-1808AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1151515-TXR54AC90-1808AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1151515-TXR54AC90-1808AI
Win Source Part Number: 1151515-TXR54AC90-18 08AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 18, 27 Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 1.217" (30.90mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 90° Alternative Parts (Cross-Reference): 007147-000; TXR54AC90-1808AI.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 007147-000 Base Product Number: TXR54

Win Source Part Number: 1151515-TXR54AC90-1808AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 18, 27
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 1.217" (30.90mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 90°
Alternative Parts (Cross-Reference): 007147-000; TXR54AC90-1808AI.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 007147-000
Base Product Number: TXR54

Buy Now Datasheet
Backshells and Cable Clamps - TXR54AC90-1808AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR54AC90-1808AI-ND
Backshells and Cable Clamps TXR54AC90-1808AI-ND
Silver Connector Backshell, Heat Shrink Adapter 1 1/16-18 UNEF 18, 27

Silver Connector Backshell, Heat Shrink Adapter 1 1/16-18 UNEF 18, 27

Buy Now Datasheet
Connectors

Connectors

Buy Now
Txr54Ac90-1808Ai Raychem - Te Connectivity - 44M3261 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1808Ai Raychem - Te Connectivity
44M3261
Txr54Ac90-1808Ai Raychem - Te Connectivity 44M3261
TXR54AC90-1808AI

TXR54AC90-1808AI

Supplier's Site
Txr54Ac90-1808Ai Raychem - Te Connectivity - 45AJ9043 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1808Ai Raychem - Te Connectivity
45AJ9043
Txr54Ac90-1808Ai Raychem - Te Connectivity 45AJ9043
TXR54AC90-1808AI

TXR54AC90-1808AI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1151515-TXR54AC90-1808AI TXR54AC90-1808AI-ND TXR54AC90-1808AI 44M3261
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Txr54Ac90-1808Ai Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (M) St. Connector for RG213 Cable - ET-BMS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details