Connectors
ADPTR TINEL LOCK STR SHELL 22 Coupler MIL-C-5015G MS3400 Series; MIL-C-83723 Series I II III 22 Aluminum Cadmium Nickel Plated - Olive
Olive Drab Connector Backshell, Heat Shrink Adapter 1 5/16-18 UNEF 22
Circular MIL Spec Backshells TXR54AB00-2210AI Product overview: TXR54AB00-2210AI from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TXR54AB00-2210AI
Win Source Part Number: 1203296-TXR54AB00-22
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 25
Shell Size - Insert: 22
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 1.468" (37.29mm)
Thread Size: 1 5/16-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 530905-000; TXR54AB002210AI;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 530905-000
Base Product Number: TXR54AB00
RoHS Status: RoHS non-compliant
TXR54AB00-2210AI
| Powell Electronics, Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR54AB00-2210AI | TXR54AB00-2210AI | TXR54AB00-2210AI-ND | 329-TXR54AB00-2210AI | 1203296-TXR54AB00-2210AI | 44M2947 |
| Product Name | ADPTR TINEL LOCK STR SHELL 22 Coupler MIL-C-5015G MS3400 Series; MIL-C-83723 Series I II III 22 Aluminum Cadmium Nickel Plated - Olive | Backshells and Cable Clamps | Electronic Connector | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Txr54Ab00-2210Ai Raychem - Te Connectivity | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |