Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1027559-TXR40SJ00-08
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 9, A
Material: Stainless Steel
Plating: Passivated
Includes: 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
Diameter - Outside: 0.709" (18.00mm)
Thread Size: M12x1
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Connectors
Connector Backshell, Heat Shrink Adapter M12x1 9, A
TXR40SJ00-0806AI
TXR40SJ00-0806AI
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1027559-TXR40SJ00-0806AI | TXR40SJ00-0806AI | TXR40SJ00-0806AI-ND | 44M2275 |
| Product Name | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40SJ00-0806AI | Backshells and Cable Clamps | Txr40Sj00-0806Ai Raychem - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors |