TE Connectivity Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ90-1612AI TXR40AZ90-1612AI

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021901-TXR40AZ90-16 12AI Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021901-TXR40AZ90-16 12AI Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ90-1612AI - 1021901-TXR40AZ90-1612AI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ90-1612AI
1021901-TXR40AZ90-1612AI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ90-1612AI 1021901-TXR40AZ90-1612AI
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1021901-TXR40AZ90-16 12AI Type: Backshell, Heat Shrink Adapter Color: Black Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 17, E Material: Aluminum Alloy Plating: Zinc Nickel Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.279" (32.49mm) Thread Size: M25x1 Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1021901-TXR40AZ90-1612AI
Type: Backshell, Heat Shrink Adapter
Color: Black
Features: Tinel Lock
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 17, E
Material: Aluminum Alloy
Plating: Zinc Nickel
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 90°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backshells and Cable Clamps - TXR40AZ90-1612AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR40AZ90-1612AI-ND
Backshells and Cable Clamps TXR40AZ90-1612AI-ND
Black Connector Backshell, Heat Shrink Adapter M25x1 17, E

Black Connector Backshell, Heat Shrink Adapter M25x1 17, E

Buy Now Datasheet
Txr40Az90-1612Ai Raychem - Te Connectivity - 45Y3941 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Az90-1612Ai Raychem - Te Connectivity
45Y3941
Txr40Az90-1612Ai Raychem - Te Connectivity 45Y3941
TXR40AZ90-1612AI

TXR40AZ90-1612AI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021901-TXR40AZ90-1612AI TXR40AZ90-1612AI-ND 45Y3941
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR40AZ90-1612AI Backshells and Cable Clamps Txr40Az90-1612Ai Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details