TE Connectivity Backshells and Cable Clamps TXR40AB90-1410AI

Description
Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Request a Quote Datasheet
Description
Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A144710-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A144710-ND
Backshells and Cable Clamps A144710-ND
Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D

Olive Drab Connector Backshell, Heat Shrink Adapter M22x1 15, D

Buy Now Datasheet
ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive - TXR40AB90-1410AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive
TXR40AB90-1410AI
ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive TXR40AB90-1410AI
ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive

ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive

Supplier's Site
Singapore, Singapore
Electronic Connector
378-TXR40AB90-1410AI
Electronic Connector 378-TXR40AB90-1410AI
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ14 CAD 90DEG TINEL-LOCK Product overview: TXR40AB90-1410AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB90-1410AI can be used for catalog matching and distributor lookup.

Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ14 CAD 90DEG TINEL-LOCK Product overview: TXR40AB90-1410AI from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB90-1410AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1141647-TXR40AB90-1410AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1141647-TXR40AB90-1410AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1141647-TXR40AB90-1410AI
Win Source Part Number: 1141647-TXR40AB90-14 10AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Shielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 15, D Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.142" (29.00mm) Thread Size: M22x1 Cable Exit: 90° Alternative Parts (Cross-Reference): 311611-000; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A144710,TXR40AB90141 0AI,A101217,A101217- ND,311611-000,TXR40A B90-1410AI-ND Base Product Number: TXR40AB90 RoHS Status: RoHS non-compliant

Win Source Part Number: 1141647-TXR40AB90-1410AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 15, D
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.142" (29.00mm)
Thread Size: M22x1
Cable Exit: 90°
Alternative Parts (Cross-Reference): 311611-000;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A144710,TXR40AB901410AI,A101217,A101217-ND,311611-000,TXR40AB90-1410AI-ND
Base Product Number: TXR40AB90
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr40Ab90-1410Ai Raychem - Te Connectivity - 45AJ8956 - Newark, An Avnet Company
Chicago, IL, United States
Txr40Ab90-1410Ai Raychem - Te Connectivity
45AJ8956
Txr40Ab90-1410Ai Raychem - Te Connectivity 45AJ8956
TXR40AB90-1410AI

TXR40AB90-1410AI

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A144710-ND TXR40AB90-1410AI 378-TXR40AB90-1410AI 1141647-TXR40AB90-1410AI 45AJ8956
Product Name Backshells and Cable Clamps ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90¦ Olive Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr40Ab90-1410Ai Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363517-1-206062-6 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details