Connectors
Olive Drab Connector Backshell, Heat Shrink Adapter M25x1 17, E
ADPTR TINEL LOCK STR SHELL 17 E Coupler MIL-C-38999 Series III IV 17 E Aluminum Cadmium Nickel Plated - Olive
Win Source Part Number: 964205-TXR40AB00-160
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 25
Shell Size - Insert: 17, E
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.279" (32.49mm)
Thread Size: M25x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AB00-1605AI7380
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 738073-000
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant
Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1605AI Product overview: TXR40AB00-1605AI from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1605AI
TXR40AB00-1605AI
| Powell Electronics, Inc. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AB00-1605AI | TXR40AB00-1605AI-ND | TXR40AB00-1605AI | 964205-TXR40AB00-1605AI | 378-TXR40AB00-1605AI | 44M1806 |
| Product Name | Backshells and Cable Clamps | ADPTR TINEL LOCK STR SHELL 17 E Coupler MIL-C-38999 Series III IV 17 E Aluminum Cadmium Nickel Plated - Olive | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Electronic Connector | Txr40Ab00-1605Ai Raychem - Te Connectivity | |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter |