Connectors
Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ10 CAD STR TINEL-LOCK Product overview: TXR40AB00-1006BI from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-TXR40AB00-1006BI
ADPTR TINEL LOCK STR SHELL 11 B Coupler MIL-C-38999 Series III IV 11 B Aluminum Cadmium Nickel Plated - Olive
Win Source Part Number: 1034909-TXR40AB00-10
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Shielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 11, B
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 0.827" (21.00mm)
Thread Size: M15x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TXR40AB00-1006BI9216
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 921653-000
Base Product Number: TXR40AB00
RoHS Status: RoHS non-compliant
CONN BACKSH ADPT SZ11 B OLIV M15
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR40AB00-1006BI | TXR40AB00-1006BI-ND | 378-TXR40AB00-1006BI | TXR40AB00-1006BI | 1034909-TXR40AB00-1006BI | TXR40AB00-1006BI |
| Product Name | Backshells and Cable Clamps | Electronic Connector | ADPTR TINEL LOCK STR SHELL 11 B Coupler MIL-C-38999 Series III IV 11 B Aluminum Cadmium Nickel Plated - Olive | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | |
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter |