TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXR21AB00-0804AI2

Description
Win Source Part Number: 1037940-TXR21AB00-08 04AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): TXR21AB00-0804AI2802 623-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 802623-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1037940-TXR21AB00-08 04AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): TXR21AB00-0804AI2802 623-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 802623-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1037940-TXR21AB00-0804AI2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1037940-TXR21AB00-0804AI2
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1037940-TXR21AB00-0804AI2
Win Source Part Number: 1037940-TXR21AB00-08 04AI2 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): TXR21AB00-0804AI2802 623-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 802623-000 Base Product Number: TXR21AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1037940-TXR21AB00-0804AI2
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TXR21AB00-0804AI2802623-000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 802623-000
Base Product Number: TXR21AB00
RoHS Status: RoHS non-compliant

Buy Now
Txr21Ab00-0804Ai2 Raychem - Te Connectivity - 44M1565 - Newark, An Avnet Company
Chicago, IL, United States
Txr21Ab00-0804Ai2 Raychem - Te Connectivity
44M1565
Txr21Ab00-0804Ai2 Raychem - Te Connectivity 44M1565
TXR21AB00-0804AI2

TXR21AB00-0804AI2

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1037940-TXR21AB00-0804AI2 44M1565
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr21Ab00-0804Ai2 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details