TE Connectivity Electronic Connector TXR18AB00-2406AI

Description
Shrink Boot Adapters 180° 24 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR18AB00-2406AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR18AB00-2406AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shrink Boot Adapters 180° 24 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR18AB00-2406AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR18AB00-2406AI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-TXR18AB00-2406AI
Electronic Connector 363-TXR18AB00-2406AI
Shrink Boot Adapters 180° 24 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR18AB00-2406AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR18AB00-2406AI can be used for catalog matching and distributor lookup.

Shrink Boot Adapters 180° 24 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TXR18AB00-2406AI from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-TXR18AB00-2406AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive - TXR18AB00-2406AI - ASAP Semiconductor LLC
Anaheim, CA, United States
ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive
TXR18AB00-2406AI
ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive TXR18AB00-2406AI
ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive

ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive

Supplier's Site
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1213325-TXR18AB00-2406AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1213325-TXR18AB00-2406AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1213325-TXR18AB00-2406AI
Win Source Part Number: 1213325-TXR18AB00-24 06AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 25 Shell Size - Insert: 24 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.717" (43.60mm) Thread Size: 1 3/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 052593-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 052593-000 Base Product Number: TXR18AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1213325-TXR18AB00-2406AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 25
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.717" (43.60mm)
Thread Size: 1 3/8-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 052593-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 052593-000
Base Product Number: TXR18AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Txr18Ab00-2406Ai Raychem - Te Connectivity - 44M1383 - Newark, An Avnet Company
Chicago, IL, United States
Txr18Ab00-2406Ai Raychem - Te Connectivity
44M1383
Txr18Ab00-2406Ai Raychem - Te Connectivity 44M1383
TXR18AB00-2406AI

TXR18AB00-2406AI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-TXR18AB00-2406AI TXR18AB00-2406AI 1213325-TXR18AB00-2406AI 44M1383
Product Name Electronic Connector ADPTR TINEL LOCK STR SHELL 24 Coupler MIL-C-5015D 24 Aluminum Cadmium Nickel Plated Hardware Included Olive Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr18Ab00-2406Ai Raychem - Te Connectivity
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details