TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX58SC90-2207 TX58SC90-2207

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 100530-TX58SC90-2207 Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock For Use With/Related Products: MIL-DTL-5015D Class E, F, R Connectors Shell Size - Insert: 22 Material: Stainless Steel Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.531" (38.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 100530-TX58SC90-2207 Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock For Use With/Related Products: MIL-DTL-5015D Class E, F, R Connectors Shell Size - Insert: 22 Material: Stainless Steel Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.531" (38.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX58SC90-2207 - 100530-TX58SC90-2207 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX58SC90-2207
100530-TX58SC90-2207
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX58SC90-2207 100530-TX58SC90-2207
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 100530-TX58SC90-2207 Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock For Use With/Related Products: MIL-DTL-5015D Class E, F, R Connectors Shell Size - Insert: 22 Material: Stainless Steel Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 1.531" (38.90mm) Thread Size: 1 1/4-18 UNEF-2B Cable Exit: 90° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 100530-TX58SC90-2207
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
For Use With/Related Products: MIL-DTL-5015D Class E, F, R Connectors
Shell Size - Insert: 22
Material: Stainless Steel
Plating: Electroless Nickel
Includes: 1 pc - 1 Backshell
Diameter - Outside: 1.531" (38.90mm)
Thread Size: 1 1/4-18 UNEF-2B
Cable Exit: 90°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 100530-TX58SC90-2207
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX58SC90-2207
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini receptacle - 888N-F4AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers