TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX54AC00-0804

Description
Win Source Part Number: 1156759-TX54AC00-080 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 8, 8S Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 0.614" (15.60mm) Thread Size: 1/2-20 UNF Cable Exit: 180° Alternative Parts (Cross-Reference): 171143-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 171143-000 Base Product Number: TX54AC00
Request a Quote Datasheet
Description
Win Source Part Number: 1156759-TX54AC00-080 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 8, 8S Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 0.614" (15.60mm) Thread Size: 1/2-20 UNF Cable Exit: 180° Alternative Parts (Cross-Reference): 171143-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 171143-000 Base Product Number: TX54AC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1156759-TX54AC00-0804 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1156759-TX54AC00-0804
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1156759-TX54AC00-0804
Win Source Part Number: 1156759-TX54AC00-080 4 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 8, 8S Material: Aluminum Alloy Plating: Electroless Nickel Includes: 1 pc - 1 Backshell Diameter - Outside: 0.614" (15.60mm) Thread Size: 1/2-20 UNF Cable Exit: 180° Alternative Parts (Cross-Reference): 171143-000; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 171143-000 Base Product Number: TX54AC00

Win Source Part Number: 1156759-TX54AC00-0804
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 8, 8S
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 1 pc - 1 Backshell
Diameter - Outside: 0.614" (15.60mm)
Thread Size: 1/2-20 UNF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 171143-000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 171143-000
Base Product Number: TX54AC00

Buy Now Datasheet
Tx54Ac00-0804 Raychem - Te Connectivity - 44M3783 - Newark, An Avnet Company
Chicago, IL, United States
Tx54Ac00-0804 Raychem - Te Connectivity
44M3783
Tx54Ac00-0804 Raychem - Te Connectivity 44M3783
TX54AC00-0804

TX54AC00-0804

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1156759-TX54AC00-0804 44M3783
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx54Ac00-0804 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details