TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX41AB00-1816

Description
Win Source Part Number: 1316030-TX41AB00-181 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1316030-TX41AB00-181 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1316030-TX41AB00-1816 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1316030-TX41AB00-1816
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1316030-TX41AB00-1816
Win Source Part Number: 1316030-TX41AB00-181 6 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 18, 19 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Base Product Number: TX41AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1316030-TX41AB00-1816
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Shell Size - Insert: 18, 19
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 2 pc Backshell, 2 O-Rings
Diameter - Outside: 1.343" (34.10mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Base Product Number: TX41AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1316030-TX41AB00-1816
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data