TE Connectivity Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX40AB00-2220H TX40AB00-2220H

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1011160-TX40AB00-222 0H Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 23, H Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.575" (40.00mm) Thread Size: M34x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1011160-TX40AB00-222 0H Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 23, H Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.575" (40.00mm) Thread Size: M34x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX40AB00-2220H - 1011160-TX40AB00-2220H - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX40AB00-2220H
1011160-TX40AB00-2220H
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX40AB00-2220H 1011160-TX40AB00-2220H
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1011160-TX40AB00-222 0H Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Ingress Protection: Environment Resistant For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 23, H Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.575" (40.00mm) Thread Size: M34x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1011160-TX40AB00-2220H
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Ingress Protection: Environment Resistant
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Shell Size - Insert: 23, H
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 2 pc Backshell, 2 O-Rings
Diameter - Outside: 1.575" (40.00mm)
Thread Size: M34x1
Cable Exit: 180°
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Tx40Ab00-2220H Raychem - Te Connectivity - 44M3567 - Newark, An Avnet Company
Chicago, IL, United States
Tx40Ab00-2220H Raychem - Te Connectivity
44M3567
Tx40Ab00-2220H Raychem - Te Connectivity 44M3567
TX40AB00-2220H

TX40AB00-2220H

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011160-TX40AB00-2220H TX40AB00-2220H 44M3567
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TX40AB00-2220H Tx40Ab00-2220H Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details