TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX40AB00-1805

Description
Win Source Part Number: 1037998-TX40AB00-180 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TX40AB00-1805041743- 000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041743-000 Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1037998-TX40AB00-180 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TX40AB00-1805041743- 000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041743-000 Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1037998-TX40AB00-1805 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1037998-TX40AB00-1805
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1037998-TX40AB00-1805
Win Source Part Number: 1037998-TX40AB00-180 5 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Ingress Protection: Environment Resistant Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series III, IV Standard Package: 1 Shell Size - Insert: 19, F Material: Aluminum Alloy Plating: Cadmium Includes: 2 pcs - 1 Backshell, 1 O-Ring Diameter - Outside: 1.398" (35.50mm) Thread Size: M28x1 Cable Exit: 180° Alternative Parts (Cross-Reference): TX40AB00-1805041743- 000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 041743-000 Base Product Number: TX40AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1037998-TX40AB00-1805
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Ingress Protection: Environment Resistant
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series III, IV
Standard Package: 1
Shell Size - Insert: 19, F
Material: Aluminum Alloy
Plating: Cadmium
Includes: 2 pcs - 1 Backshell, 1 O-Ring
Diameter - Outside: 1.398" (35.50mm)
Thread Size: M28x1
Cable Exit: 180°
Alternative Parts (Cross-Reference): TX40AB00-1805041743-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 041743-000
Base Product Number: TX40AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Tx40Ab00-1805 Raychem - Te Connectivity - 44M3539 - Newark, An Avnet Company
Chicago, IL, United States
Tx40Ab00-1805 Raychem - Te Connectivity
44M3539
Tx40Ab00-1805 Raychem - Te Connectivity 44M3539
TX40AB00-1805

TX40AB00-1805

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1037998-TX40AB00-1805 TX40AB00-1805 44M3539
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Tx40Ab00-1805 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details