TE Connectivity ™ Electronic Connector TX18AB00-1807

Description
Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TX18AB00-1807 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TX18AB00-1807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TX18AB00-1807 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TX18AB00-1807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 313-TX18AB00-1807 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
313-TX18AB00-1807
Electronic Connector 313-TX18AB00-1807
Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TX18AB00-1807 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TX18AB00-1807 can be used for catalog matching and distributor lookup.

Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy Product overview: TX18AB00-1807 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-TX18AB00-1807 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1042255-TX18AB00-1807 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1042255-TX18AB00-1807
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1042255-TX18AB00-1807
Win Source Part Number: 1042255-TX18AB00-180 7 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 36 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.354" (34.40mm) Thread Size: 1-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): TX18AB00-1807A62797- 000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A62797-000 Base Product Number: TX18AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1042255-TX18AB00-1807
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 36
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Diameter - Outside: 1.354" (34.40mm)
Thread Size: 1-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): TX18AB00-1807A62797-000;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A62797-000
Base Product Number: TX18AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 313-TX18AB00-1807 1042255-TX18AB00-1807
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details