TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TX15AB00-1008-CS2205

Description
Win Source Part Number: 1138370-TX15AB00-100 8-CS2205 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Standard Package: 60 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.378" (35.00mm) Thread Size: 1-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CN0644-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CN0644-000 Base Product Number: TX15AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1138370-TX15AB00-100 8-CS2205 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Standard Package: 60 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.378" (35.00mm) Thread Size: 1-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CN0644-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CN0644-000 Base Product Number: TX15AB00 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1138370-TX15AB00-1008-CS2205 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1138370-TX15AB00-1008-CS2205
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1138370-TX15AB00-1008-CS2205
Win Source Part Number: 1138370-TX15AB00-100 8-CS2205 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Tinel Lock Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-5015 Connectors Standard Package: 60 Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.378" (35.00mm) Thread Size: 1-20 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): CN0644-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CN0644-000 Base Product Number: TX15AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1138370-TX15AB00-1008-CS2205
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-5015 Connectors
Standard Package: 60
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Diameter - Outside: 1.378" (35.00mm)
Thread Size: 1-20 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): CN0644-000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CN0644-000
Base Product Number: TX15AB00
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1138370-TX15AB00-1008-CS2205
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details