TE Connectivity TW1500KA Potentiometer
Variable Resistors; TW 1W 50R 6.35X25PL ( Citec )
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
POT 50 OHM 1W WIREWOUND LINEAR
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Wirewound Resistors | Resistors |
| Product Number | 5028558 | 5028558P | TW1500KA | TW1500KA-ND | TW1500KA |
| Product Name | Potentiometers | Potentiometers | Variable Resistors; TW 1W 50R 6.35X25PL ( Citec ) | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | |||
| Resistance Taper | Linear; Linear | Linear; Linear | |||
| Standards and Certifications | RoHS | RoHS |