TE Connectivity Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L; Marker Type Te Connectivity TTVF150YW-100

Description
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, YELLOW, 38.1MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:38.1mm x 30.48m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, YELLOW, 38.1MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:38.1mm x 30.48m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L; Marker Type Te Connectivity - 09J9998 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L; Marker Type Te Connectivity
09J9998
Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L; Marker Type Te Connectivity 09J9998
CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, YELLOW, 38.1MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:38.1mm x 30.48m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow RoHS Compliant: Yes

CABLE MARKER, THERMAL TRANSFER PRINTABLE, PVF, YELLOW, 38.1MM W X 30.5M L; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:38.1mm x 30.48m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 09J9998
Product Name Cable Marker, Thermal Transfer Printable, Pvf, Yellow, 38.1Mm W X 30.5M L; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details