TE Connectivity Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht; Marker Type Te Connectivity TTVF150WE-100

Description
WIRE MARKER, PVDF, 38.1MM X 30.48M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 30.48m; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PVDF, 38.1MM X 30.48M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 30.48m; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht; Marker Type Te Connectivity - 44M1121 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht; Marker Type Te Connectivity
44M1121
Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht; Marker Type Te Connectivity 44M1121
WIRE MARKER, PVDF, 38.1MM X 30.48M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 30.48m; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White RoHS Compliant: Yes

WIRE MARKER, PVDF, 38.1MM X 30.48M, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 30.48m; Marker Material:PVDF (Polyvinylidene Fluoride); Legend Colour:-; Marker Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 44M1121
Product Name Wire Marker, Pvdf, 38.1Mm X 30.48M, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details