TE Connectivity ™ Cables, Wires Fiber Optic Cables - TTP400CL-10-CS8758 TTP400CL-10-CS8758

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039166-TTP400CL-10- CS8758 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTP400CL-10-CS8758CJ 8532-000; TTP400CL10CS8758; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039166-TTP400CL-10- CS8758 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTP400CL-10-CS8758CJ 8532-000; TTP400CL10CS8758; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TTP400CL-10-CS8758 - TTP400CL-10-CS8758 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TTP400CL-10-CS8758
TTP400CL-10-CS8758
Cables, Wires Fiber Optic Cables - TTP400CL-10-CS8758 TTP400CL-10-CS8758
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039166-TTP400CL-10- CS8758 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TTP400CL-10-CS8758CJ 8532-000; TTP400CL10CS8758; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039166-TTP400CL-10-CS8758
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TTP400CL-10-CS8758CJ8532-000; TTP400CL10CS8758;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TTP400CL-10-CS8758
Product Name Cables, Wires Fiber Optic Cables - TTP400CL-10-CS8758
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details