TE Connectivity ™ Cables, Wires Fiber Optic Cables - TTP200CL-10 TTP200CL-10

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101172-TTP200CL-10 Color: Clear Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): PTQ-11050-C; PTQ-11059-C; PTS-25340-C; PJU1084CCH; PJU664CCHF; PJU864CCH735200-000; TTP200CL10; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101172-TTP200CL-10 Color: Clear Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): PTQ-11050-C; PTQ-11059-C; PTS-25340-C; PJU1084CCH; PJU664CCHF; PJU864CCH735200-000; TTP200CL10; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TTP200CL-10 - TTP200CL-10 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TTP200CL-10
TTP200CL-10
Cables, Wires Fiber Optic Cables - TTP200CL-10 TTP200CL-10
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101172-TTP200CL-10 Color: Clear Material: Polyester Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): PTQ-11050-C; PTQ-11059-C; PTS-25340-C; PJU1084CCH; PJU664CCHF; PJU864CCH735200-000; TTP200CL10; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101172-TTP200CL-10
Color: Clear
Material: Polyester
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): PTQ-11050-C; PTQ-11059-C; PTS-25340-C; PJU1084CCH; PJU664CCHF; PJU864CCH735200-000; TTP200CL10;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TTP200CL-10
Product Name Cables, Wires Fiber Optic Cables - TTP200CL-10
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details