TE Connectivity Cables, Wires - Management Labels, Labeling TTMS-9.5-9

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Labels, Labeling Series: TTMS Package: Spool Product Status: Active Label Type: Heat Shrinkable Label Size: 0.375" (9.53mm); Cable O.D. 0.137" ~ 0.320" (3.47mm ~ 8.12mm) Material: Polyolefin (PO), Flame Retardant, Irradiated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Labels, Labeling Series: TTMS Package: Spool Product Status: Active Label Type: Heat Shrinkable Label Size: 0.375" (9.53mm); Cable O.D. 0.137" ~ 0.320" (3.47mm ~ 8.12mm) Material: Polyolefin (PO), Flame Retardant, Irradiated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Labels, Labeling - TTMS-9.5-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Labels, Labeling
TTMS-9.5-9
Cables, Wires - Management Labels, Labeling TTMS-9.5-9
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Labels, Labeling Series: TTMS Package: Spool Product Status: Active Label Type: Heat Shrinkable Label Size: 0.375" (9.53mm); Cable O.D. 0.137" ~ 0.320" (3.47mm ~ 8.12mm) Material: Polyolefin (PO), Flame Retardant, Irradiated

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Raychem Cable Protection
Category: Cables, Wires - Management Labels, Labeling
Series: TTMS
Package: Spool
Product Status: Active
Label Type: Heat Shrinkable
Label Size: 0.375" (9.53mm); Cable O.D. 0.137" ~ 0.320" (3.47mm ~ 8.12mm)
Material: Polyolefin (PO), Flame Retardant, Irradiated

Buy Now Datasheet
Wire Markers Heat Shrink Rohs Compliant Raychem Te Connectivity - 34AH2807 - Newark, An Avnet Company
Chicago, IL, United States
Wire Markers Heat Shrink Rohs Compliant Raychem Te Connectivity
34AH2807
Wire Markers Heat Shrink Rohs Compliant Raychem Te Connectivity 34AH2807
WIRE MARKERS - HEAT SHRINK ROHS COMPLIANT: YES

WIRE MARKERS - HEAT SHRINK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number TTMS-9.5-9 34AH2807
Product Name Cables, Wires - Management Labels, Labeling Wire Markers Heat Shrink Rohs Compliant Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details