TE Connectivity Heat Shrink Id Marker, Printable, 4.8Mm, Po, White; Marker Type Raychem Te Connectivity TTMS-4.8-9

Description
HEAT SHRINK ID MARKER, PRINTABLE, 4.8MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.57mm; I.D. Min:4.8mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK ID MARKER, PRINTABLE, 4.8MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.57mm; I.D. Min:4.8mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Id Marker, Printable, 4.8Mm, Po, White; Marker Type Raychem Te Connectivity - 13J0601 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Id Marker, Printable, 4.8Mm, Po, White; Marker Type Raychem Te Connectivity
13J0601
Heat Shrink Id Marker, Printable, 4.8Mm, Po, White; Marker Type Raychem Te Connectivity 13J0601
HEAT SHRINK ID MARKER, PRINTABLE, 4.8MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.57mm; I.D. Min:4.8mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK ID MARKER, PRINTABLE, 4.8MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.57mm; I.D. Min:4.8mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 13J0601
Product Name Heat Shrink Id Marker, Printable, 4.8Mm, Po, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details