TE Connectivity Heat Shrink Id Marker, Printable, 3.2Mm, Po, White; Marker Type Raychem Te Connectivity TTMS-3.2-9

Description
HEAT SHRINK ID MARKER, PRINTABLE, 3.2MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.06mm; I.D. Min:3.2mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Description
HEAT SHRINK ID MARKER, PRINTABLE, 3.2MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.06mm; I.D. Min:3.2mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Id Marker, Printable, 3.2Mm, Po, White; Marker Type Raychem Te Connectivity - 44M1030 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Id Marker, Printable, 3.2Mm, Po, White; Marker Type Raychem Te Connectivity
44M1030
Heat Shrink Id Marker, Printable, 3.2Mm, Po, White; Marker Type Raychem Te Connectivity 44M1030
HEAT SHRINK ID MARKER, PRINTABLE, 3.2MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.06mm; I.D. Min:3.2mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK ID MARKER, PRINTABLE, 3.2MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:1.06mm; I.D. Min:3.2mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 44M1030
Product Name Heat Shrink Id Marker, Printable, 3.2Mm, Po, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Stainless Steel Character Holders - FLEXIMARK® M Holders - LAPP
Specs
Wire & Cable Markers Character Holders
Material Stainless Steel
View Details