TE Connectivity Heat Shrink Marker, 25.4Mm, White; Marker Type Raychem Te Connectivity TTMS-25.4-9

Description
HEAT SHRINK MARKER, 25.4MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:40.39mm x 48.26mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, 25.4MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:40.39mm x 48.26mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 25.4Mm, White; Marker Type Raychem Te Connectivity - 48AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 25.4Mm, White; Marker Type Raychem Te Connectivity
48AC2193
Heat Shrink Marker, 25.4Mm, White; Marker Type Raychem Te Connectivity 48AC2193
HEAT SHRINK MARKER, 25.4MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:40.39mm x 48.26mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes

HEAT SHRINK MARKER, 25.4MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:40.39mm x 48.26mm; I.D. Max:-; I.D. Min:25.4mm; Shrink Ratio:3:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48AC2193
Product Name Heat Shrink Marker, 25.4Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Markers - 0828958-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details