TE Connectivity Switch, Toggle, Spst, 3A, 125V; Switch Operation Alcoswitch Te Connectivity TT13A6T0

Description
SWITCH, TOGGLE, SPST, 3A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 3A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 3A, 125V; Switch Operation Alcoswitch Te Connectivity - 13F3990 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 3A, 125V; Switch Operation Alcoswitch Te Connectivity
13F3990
Switch, Toggle, Spst, 3A, 125V; Switch Operation Alcoswitch Te Connectivity 13F3990
SWITCH, TOGGLE, SPST, 3A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 3A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:TT Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

Supplier's Site Datasheet
Toggle Switches - TT13A6T0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
TT13A6T0
Toggle Switches TT13A6T0
Toggle Switches SP ON-NONE-OFF LUG

Toggle Switches SP ON-NONE-OFF LUG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 13F3990 TT13A6T0
Product Name Switch, Toggle, Spst, 3A, 125V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-1-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details