TE Connectivity Slide Switches 1-1825011-1

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 10.16 MM  [.4 INCH ] Width : 7.35 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 10.16 MM  [.4 INCH ] Width : 7.35 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1825011-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1825011-1
Slide Switches 1-1825011-1
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 10.16 MM  [.4 INCH ] Width : 7.35 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Length : 10.16 MM  [.4 INCH ]
  • Width : 7.35 MM  [.29 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 115
  • Slide Switch Voltage Rating (VDC) : 28

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Reverse L Leg Configuration, Surface Mount

Other


  • Comment : Tape Seal, Closed (Sealed) Case

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Flush, Top
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Switches - Slide Switches 1-1825011-1
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1-1825011-1 1-1825011-1
Product Name Slide Switches Switches - Slide Switches
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1611-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 1825289-5 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers
Slide Switches - 450-1613-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers