Slide Switch SPDT Through Hole, Right Angle
Slide Switches 2POS R/A BLACK TSS SWITCH SLIDE
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 450-2020-ND | TSS11DG1RA | TSS11DG1RA |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | |
| Terminal Type | Straight PC Pins | ||
| Features | Illuminated Switch | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |