TE Connectivity Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity TSC-105D3H

Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:TSC Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:TSC Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity - 36K3666 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity
36K3666
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity 36K3666
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:TSC Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:TSC Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 36K3666
Product Name Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details