The TRF250-120T-2 is a radial-leaded resettable PPTC overcurrent protection device rated for 250 V AC operating voltage and 3.0 A interrupt current, with a hold current of 0.120 A and a trip current of 0.240 A. It has a maximum resistance of 16.0 Ω at 20°C and a maximum resistance one hour post-trip of 16.0 Ω. The device is recognized to UL 1434, approved to CSA TIL No. CA-3A, and meets EN 60730-1. It is packaged in tape and reel with 7,500 units per reel and features the marking '20F'.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: TRF250-120T-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-120T-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-TRF250-120T-2 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |