TE Connectivity Antennas TRAB806-17103

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 890 - 960, 2400 - 2500, 1575.42, 1710 - 1880, 1900 - 2170, 806 - 896 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 890 - 960, 2400 - 2500, 1575.42, 1710 - 1880, 1900 - 2170, 806 - 896 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB806-17103 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 890 - 960, 2400 - 2500, 1575.42, 1710 - 1880, 1900 - 2170, 806 - 896 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 890 - 960, 2400 - 2500, 1575.42, 1710 - 1880, 1900 - 2170, 806 - 896
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-TRAB806-17103-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, DCS, GPS, GSM, PCS, UMTS Dome RF Antenna 806MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 5.9dBi, 5.8dBi, 5.1dBi, 4.2dBi, 4.2dBi, 4.4dBi, 3dBi NMO Base Mount

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AMPS, DCS, GPS, GSM, PCS, UMTS Dome RF Antenna 806MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 5.9dBi, 5.8dBi, 5.1dBi, 4.2dBi, 4.2dBi, 4.4dBi, 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number TRAB806-17103 994-TRAB806-17103-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, ISM Cellular or PCS Terminal; Modem or Wireless Network; GPS; AMPS, DCS, GPS, GSM, PCS, UMTS
Pattern Type Omni directional
Primary Frequency Range 806.0 to 2500.0 MHz 850.0 to 2400.0 MHz
Gain 0.0 to 3 dB 3 to 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344656-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers