TE Connectivity Antennas TRAB58003P

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, Wi-Fi, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, Wi-Fi, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB58003P - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB58003P
Antennas TRAB58003P
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, Wi-Fi, M2M Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, IoT, Wi-Fi, M2M

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - TRAB58003P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB58003P
RF Antennas TRAB58003P
5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi N Type Female Panel Mount

5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRAB58003P TRAB58003P
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR, IoT, Wi-Fi, M2M Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers