TE Connectivity Antennas TRAB58003

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB58003 - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB58003
Antennas TRAB58003
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 4900 - 6000 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRAB58003-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRAB58003-ND
RF Antennas TRAB58003-ND
5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRAB58003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB58003
RF Antennas TRAB58003
5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

5.5GHz Wi-Fi Dome RF Antenna 4.9GHz ~ 6GHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB58003 TRAB58003-ND TRAB58003
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 4900.0 to 6000.0 MHz 5500.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2108823-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108802-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers