TE Connectivity Antennas TRAB3803

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB3803 - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB3803
Antennas TRAB3803
Configuration Features Antenna Style : Vehicular Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 400 Frequency Category : 350 - 520 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : UHF
  • Wireless Application : UHF

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 400
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRAB3803 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB3803
RF Antennas TRAB3803
390MHz Dome RF Antenna 380MHz ~ 400MHz 3dBi NMO Base Mount

390MHz Dome RF Antenna 380MHz ~ 400MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number TRAB3803 TRAB3803
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; UHF
Pattern Type Omni directional
Primary Frequency Range 380.0 to 400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers