TE Connectivity Antennas TRA8063N

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8063N - TE Connectivity
Berwyn, PA, United States
Antennas
TRA8063N
Antennas TRA8063N
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRA8063N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRA8063N-ND
RF Antennas TRA8063N-ND
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet
Rf Antenna - 875-TRA8063N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-TRA8063N
Rf Antenna 875-TRA8063N
Antennas OMNI,Ph,NMO,806-866M Hz Product overview: TRA8063N from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TRA8063N can be used for catalog matching and distributor lookup.

Antennas OMNI,Ph,NMO,806-866M Hz Product overview: TRA8063N from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-TRA8063N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - TRA8063N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8063N
RF Antennas TRA8063N
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number TRA8063N TRA8063N-ND 875-TRA8063N TRA8063N
Product Name Antennas RF Antennas Rf Antenna RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; GSM RF Testing GSM
Pattern Type Omni directional
Primary Frequency Range 806.0 to 870.0 MHz 836.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers