TE Connectivity Antennas TRA8063

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA8063 - TE Connectivity
Berwyn, PA, United States
Antennas
TRA8063
Antennas TRA8063
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1069-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1069-ND
RF Antennas 994-1069-ND
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRA8063 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA8063
RF Antennas TRA8063
836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

836MHz GSM Dome RF Antenna 806MHz ~ 866MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA8063 994-1069-ND TRA8063
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Omni directional
Primary Frequency Range 806.0 to 870.0 MHz 836.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers