TE Connectivity Antennas TRA6927M3PB-003

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA6927M3PB-003 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, ISM Primary Application : Cellular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, ISM
  • Primary Application : Cellular, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-TRA6927M3PB-003-ND - DigiKey
Thief River Falls, MN, United States
OMNI,PH,PMT,698/1710 MHZ BK,3DBI,

OMNI,PH,PMT,698/1710MHZ BK,3DBI,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number TRA6927M3PB-003 994-TRA6927M3PB-003-ND
Product Name Antennas RF Antennas
Applications Cellular, ISM Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, GSM, LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 0.0 to 3 dB 3.5 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-5 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers