TE Connectivity Antennas TRA24-49003P

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : ISM, Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : ISM, Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA24-49003P - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : ISM, Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, Wi-Fi
  • Primary Application : ISM, Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : .9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number TRA24-49003P
Product Name Antennas
Applications ISM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers