The TR600-150F-EX is a radial-leaded resettable PPTC overcurrent protection device rated for 600 V AC continuous operating voltage and 60 V AC maximum interrupt voltage, with a hold current of 0.150 A and a trip current of 0.300 A at 20°C. It dissipates 1.0 W in the tripped state and has a maximum resistance of 22.0 Ω one hour post-trip. The device measures 13.5 mm in length, 12.6 mm in height, and 6.0 mm in width, with a mass of 0.80 g. It supports actions aiding compliance with UL60950, TIA-968-A, and Telcordia GR-1089 Port Type 1, 3, and 5 requirements. It is packaged in bulk and tape-reel formats, with marked identification as 150F. This device is not available in a resistance-sorted option.
BAG / Tline Product overview: TR600-150F-EX from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR600-150F-EX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-TR600-150F-EX |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |