TE Connectivity Resettable Fuse, Full Reel; Product Range Raychem Te Connectivity TR250-145-2

Description
RESETTABLE FUSE, FULL REEL; Product Range:-; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:-; Length:6.5mm RoHS Compliant: No
Datasheet
Description
RESETTABLE FUSE, FULL REEL; Product Range:-; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:-; Length:6.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuse, Full Reel; Product Range Raychem Te Connectivity - 92C0699 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Product Range Raychem Te Connectivity
92C0699
Resettable Fuse, Full Reel; Product Range Raychem Te Connectivity 92C0699
RESETTABLE FUSE, FULL REEL; Product Range:-; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:-; Length:6.5mm RoHS Compliant: No

RESETTABLE FUSE, FULL REEL; Product Range:-; Voltage Rating:60VDC; Holding Current:145mA; Tripping Current:290mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:-; Length:6.5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 92C0699
Product Name Resettable Fuse, Full Reel; Product Range Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
Quadruple ESD protection diode array - PESD24VS4UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
Multi-Purpose ESD Devices - ESD249-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details