TE Connectivity PTC Resettable Fuses - TR250-145-2 TR250-145-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999244-TR250-145-2 Termination: Radial Current Rating: 3 A Operating Supply Voltage: 60 V Resistance: 14 Ω Hold Current: 145 mA Trip Current: 290 mA Categories: PTC Resettable Fuses Alternative Parts (Cross-Reference): TR250-145-2TR2501452 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 60 V Max Current Rating: 3 A
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999244-TR250-145-2 Termination: Radial Current Rating: 3 A Operating Supply Voltage: 60 V Resistance: 14 Ω Hold Current: 145 mA Trip Current: 290 mA Categories: PTC Resettable Fuses Alternative Parts (Cross-Reference): TR250-145-2TR2501452 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 60 V Max Current Rating: 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TR250-145-2 - 999244-TR250-145-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TR250-145-2
999244-TR250-145-2
PTC Resettable Fuses - TR250-145-2 999244-TR250-145-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999244-TR250-145-2 Termination: Radial Current Rating: 3 A Operating Supply Voltage: 60 V Resistance: 14 Ω Hold Current: 145 mA Trip Current: 290 mA Categories: PTC Resettable Fuses Alternative Parts (Cross-Reference): TR250-145-2TR2501452 ; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 60 V Max Current Rating: 3 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999244-TR250-145-2
Termination: Radial
Current Rating: 3 A
Operating Supply Voltage: 60 V
Resistance: 14 Ω
Hold Current: 145 mA
Trip Current: 290 mA
Categories: PTC Resettable Fuses
Alternative Parts (Cross-Reference): TR250-145-2TR2501452;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 60 V
Max Current Rating: 3 A

Buy Now
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-TR250-145-2
Through-Hole Circuit Protection Fuse 150-TR250-145-2
RESISTOR, TEMPERATURE DEPENDENT, PTC, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: TR250-145-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145-2 can be used for catalog matching and distributor lookup.

RESISTOR, TEMPERATURE DEPENDENT, PTC, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: TR250-145-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TR250-145-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 999244-TR250-145-2 150-TR250-145-2
Product Name PTC Resettable Fuses - TR250-145-2 Through-Hole Circuit Protection Fuse
Rated Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002635011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers