TE Connectivity Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity TPF11FGRA0

Description
Pushbutton Switch; Contact Configuration:SPDT; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No
Description
Pushbutton Switch; Contact Configuration:SPDT; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity - 15H0494 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
15H0494
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity 15H0494
Pushbutton Switch; Contact Configuration:SPDT; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Pushbutton Switch; Contact Configuration:SPDT; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Illumination:Illuminated; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15H0494
Product Name Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details