TE Connectivity Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity TPB11CGPC0

Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Extended Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No
Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Extended Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity - 13F3642 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
13F3642
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity 13F3642
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Extended Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Pushbutton Switch; Contact Configuration:SPST-NO; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Extended Actuator; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Series:TP RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 13F3642
Product Name Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2471 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Relay - 700-CFM310Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details