Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Schurter 1241.6401 Push Button Switch
Pushbutton Switches 30mm Grn ring illum Mechanical N.O. SS
SWITCH PUSH SPST-NO 125MA 48V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-4637-ND | 4413034 | 1241.6401 | 1241.6401 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Solder Pin | Wire Leads |