TE Connectivity Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity TP11CGRA6

Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Square Actuator; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:Panel RoHS Compliant: No
Description
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Square Actuator; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:Panel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity - 92F2938 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
92F2938
Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity 92F2938
Pushbutton Switch; Contact Configuration:SPST-N O; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Square Actuator; Illumination:Illumin ated; Leaded Process Compatible:No; Mounting Type:Panel RoHS Compliant: No

Pushbutton Switch; Contact Configuration:SPST-NO; Contact Rating:0.4VA at 20VDC; Contact Voltage DC Max:20V; Features:Square Actuator; Illumination:Illuminated; Leaded Process Compatible:No; Mounting Type:Panel RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 92F2938
Product Name Pushbutton Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-552 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details