TE Connectivity ™ Cables, Wires Fiber Optic Cables - TN-127111-10-9 TN-127111-10-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012418-TN-127111-10 -9 Color: White Material: Polyethylene Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TN-127111-10-9D87328 -000; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012418-TN-127111-10 -9 Color: White Material: Polyethylene Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TN-127111-10-9D87328 -000; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TN-127111-10-9 - TN-127111-10-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TN-127111-10-9
TN-127111-10-9
Cables, Wires Fiber Optic Cables - TN-127111-10-9 TN-127111-10-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012418-TN-127111-10 -9 Color: White Material: Polyethylene Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TN-127111-10-9D87328 -000; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012418-TN-127111-10-9
Color: White
Material: Polyethylene
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TN-127111-10-9D87328-000;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TN-127111-10-9
Product Name Cables, Wires Fiber Optic Cables - TN-127111-10-9
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details