TE Connectivity Cables, Wires - Management - Labels, Labeling TMS-SCE-3/8-2.0-9

Description
Win Source Part Number: 1357212-TMS-SCE-3/8- 2.0-9 Category: Cables, Wires - Management - Labels, Labeling Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: TMS-SCE Base Product Number: TMS-SCE HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Material: Polyolefin (PO), Flame Retardant, Irradiated Product Status: Active Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1357212-TMS-SCE-3/8- 2.0-9 Category: Cables, Wires - Management - Labels, Labeling Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: TMS-SCE Base Product Number: TMS-SCE HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Material: Polyolefin (PO), Flame Retardant, Irradiated Product Status: Active Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Labels, Labeling - TMS-SCE-3/8-2.0-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
TMS-SCE-3/8-2.0-9
Cables, Wires - Management - Labels, Labeling TMS-SCE-3/8-2.0-9
Win Source Part Number: 1357212-TMS-SCE-3/8- 2.0-9 Category: Cables, Wires - Management - Labels, Labeling Temperature Range - Operating: -55°C ~ 135°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: TMS-SCE Base Product Number: TMS-SCE HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Material: Polyolefin (PO), Flame Retardant, Irradiated Product Status: Active Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)

Win Source Part Number: 1357212-TMS-SCE-3/8-2.0-9
Category: Cables, Wires - Management - Labels, Labeling
Temperature Range - Operating: -55°C ~ 135°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Raychem Cable Protection
Series: TMS-SCE
Base Product Number: TMS-SCE
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Color: White
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Material: Polyolefin (PO), Flame Retardant, Irradiated
Product Status: Active
Label Type: Heat Shrinkable
Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)

Buy Now Datasheet
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity - 93K0733 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity
93K0733
Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity 93K0733
HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:8.12mm; I.D. Min:3.47mm; Shrink Ratio:3:1; RoHS Compliant: Yes

HEATSHRINK MARKER, HIGH SPEC GRADE,PK250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:8.12mm; I.D. Min:3.47mm; Shrink Ratio:3:1; RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity - 41M0784 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity
41M0784
Heat Shrink Id Sleeve; Marker Type Raychem Te Connectivity 41M0784
HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

HEAT SHRINK ID SLEEVE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Colour:White; Length:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Labels, Labeling - TMS-SCE-3/8-2.0-9 - ODG (Origin Data Global)
Shenzhen, China
Labels, Labeling
TMS-SCE-3/8-2.0-9
Labels, Labeling TMS-SCE-3/8-2.0-9
LABEL HEAT SHRINKABLE WHITE

LABEL HEAT SHRINKABLE WHITE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Cable Ties
Product Number TMS-SCE-3/8-2.0-9 93K0733 TMS-SCE-3/8-2.0-9
Product Name Cables, Wires - Management - Labels, Labeling Heatshrink Marker, High Spec Grade,pk250; Marker Type Raychem Te Connectivity Labels, Labeling
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details