TE Connectivity ™ MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE TMS-SCE-3/4-2.0-9

Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.
Description
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Suppliers

Company
Product
Description
Supplier Links
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE - 70062479 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE
70062479
MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE 70062479
TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinke d heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed marks are permanent immediately after printing and remain legible even when exposed to abrasion, aggressive cleaning solvents, and military fuels and oils. Supplied in a flat ladder format the sleeves are held horizontally between two hole-punched polyester strips. This configuration feeds directly from the storage box into a suitable printer.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70062479
Product Name MIL GRADE HEAT SHRINKABLE WIRE ID SLEEVES- WHITE
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 035377P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345938 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.2520 inch (6.4 mm)
Length 47.24 inch (1200 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details