TE Connectivity Heat Shrink Marker, 2.36Mm, Po, Yellow, Pk 250; Marker Type Raychem Te Connectivity TMS-SCE-3/32-2.0-4

Description
HEAT SHRINK MARKER, 2.36MM, PO, YELLOW, PK 250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 2.36MM, PO, YELLOW, PK 250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 2.36Mm, Po, Yellow, Pk 250; Marker Type Raychem Te Connectivity - 93K0730 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 2.36Mm, Po, Yellow, Pk 250; Marker Type Raychem Te Connectivity
93K0730
Heat Shrink Marker, 2.36Mm, Po, Yellow, Pk 250; Marker Type Raychem Te Connectivity 93K0730
HEAT SHRINK MARKER, 2.36MM, PO, YELLOW, PK 250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK MARKER, 2.36MM, PO, YELLOW, PK 250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 93K0730
Product Name Heat Shrink Marker, 2.36Mm, Po, Yellow, Pk 250; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM2 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details